web counter

NXP Semiconductors / Freescale TWR-S08RN60

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors TWR-S08RN60 is a development board for the S9S08RN60 8-bit Automotive Tower Module MCU. It is designed to provide a comprehensive platform for the development of automotive applications such as communications and telecom. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a UART, an I2C, and a SPI. It also includes a debugger, a power supply, and a prototyping area. The board is designed to be used with the CodeWarrior Development Studio for S08 and S12 MCUs, allowing developers to quickly and easily develop applications for the S9S08RN60 MCU.