web counter

NXP USA Inc. TWR-K40D100MEVALUATION BOARD; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK40DX256VMD10 ; Silicon Family Name:Kinetis - K40; No. of Bits:32bit; Features:- ;RoHS Compliant: Yes

NXP USA Inc. TWR-K40D100M Reference Design 2
NXP USA Inc. TWR-K40D100M Reference Design 1
NXP USA Inc. TWR-K40D100M Reference Design 2
NXP USA Inc. TWR-K40D100M Reference Design 1
NXP USA Inc. TWR-K40D100M Reference Design 1
NXP USA Inc. TWR-K40D100M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors TWR-K40D100M Tower Development Board is a powerful and versatile platform for developing applications with the MK40DX256VMD10 Kinetis K40 100MHz Low-Power MCU. It features a USB port, segment LCD, and a range of communications and telecom modules. The board is designed to provide a comprehensive development environment for the Kinetis K40 MCU, allowing developers to quickly and easily create applications. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a range of software and hardware tools to help developers get the most out of their development experience.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K40
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L5970D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.2V-35Vout, 1Aout, SOIC-824798RFQ