web counter

NXP USA Inc. KITMPC5643DBEVMMPC5643LQorivva MCU 32-Bit e200 Embedded Evaluation Board

NXP USA Inc. KITMPC5643DBEVM Reference Design 1
NXP USA Inc. KITMPC5643DBEVM Reference Design 1
NXP USA Inc. KITMPC5643DBEVM Reference Design 1
NXP USA Inc. KITMPC5643DBEVM Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors KITMPC5643DBEVM-DBEVM is an evaluation daughter board featuring the Qorivva MPC5643L 32-bit microcontroller. This board is designed to provide a comprehensive platform for evaluating the features and performance of the MPC5643L microcontroller. It includes a communications and telecom daughter board, which provides a range of communication and telecom peripherals, including Ethernet, CAN, USB, and UART. The board also includes a range of on-board peripherals, such as an LCD display, LEDs, and push buttons. The board is designed to be used with the NXP Semiconductors Qorivva MPC5643L 32-bit microcontroller development kit, which provides a comprehensive development environment for the MPC5643L microcontroller.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Published
    2009
  • Part Status
    Active
  • Type
    MCU 32-Bit
  • Core Processor
    e200
  • Utilized IC / Part
    MPC5643L
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLED DRVR Buck-Boost 1-CH PWM/Phase 8-Pin SOIC7450BUY