NXP USA Inc. TWR-MCF51JGEVALUATION BOARD, MCF51JG256 COLDFIRE 32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JG256; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes
The NXP Semiconductors TWR-MCF51JG Development Tower System Module is a powerful and versatile development platform for the MCF51JG256 32-bit ColdFire+ MCU Module. It features 256KB Flash and 64KB SRAM memory, as well as a range of communications and telecom modules. The module is designed to provide a comprehensive development environment for embedded applications, allowing developers to quickly and easily develop, debug, and deploy their applications. It includes a range of features such as a USB 2.0 port, Ethernet port, CAN bus, and a range of other peripherals. The module also includes a range of software tools and libraries to help developers get the most out of their development experience. The TWR-MCF51JG is an ideal platform for developing embedded applications for a wide range of applications, from consumer electronics to industrial automation.
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting TypeFixed
- SeriesColdFire®
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51JG
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6DSBGA | 1000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 2050 | RFQ | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 33 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 7900 | BUY | |
| Microchip Technology | LDO Regulator Pos 3V 0.5A 4-Pin(3 Tab) SOT-223 | 174 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SC70-6 | 229 | BUY | |
| Microchip Technology | IC REG LINEAR 3V 500MA 8MSOP | 55 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 173875 | BUY |


Product
Brand
Articles
Tools