web counter

NXP USA Inc. S12ZVML-MINIBRDNXP S12ZVML-MINIBRD Motor Control Board, S12 MagniV S12ZVM MCU Mini Board Design, FOC and Trapezoidal Control

NXP USA Inc. S12ZVML-MINIBRD Reference Design 2
NXP USA Inc. S12ZVML-MINIBRD Reference Design 1
NXP USA Inc. S12ZVML-MINIBRD Reference Design 2
NXP USA Inc. S12ZVML-MINIBRD Reference Design 1
NXP USA Inc. S12ZVML-MINIBRD Reference Design 1
NXP USA Inc. S12ZVML-MINIBRD Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors S12ZVML-MINIBRD is a S12 MagniV S12ZVM Mini Board designed for sensorless motor control, communications, and telecom applications. It is a compact, low-cost development platform that provides a complete solution for motor control applications. It features a S12ZVM microcontroller, a power supply, a motor control board, and a communications board. The S12ZVM microcontroller is a 32-bit, low-power, high-performance device that is optimized for motor control applications. It has a wide range of peripherals, including a 10-bit ADC, a 16-bit timer, and a CAN module. The power supply board provides a regulated 5V supply for the microcontroller and the motor control board. The motor control board provides a 3-phase motor driver, a PWM generator, and a current sensing circuit. The communications board provides a CAN transceiver, an Ethernet transceiver, and a USB transceiver. The S12ZVML-MINIBRD is an ideal platform for developing motor control, communications, and telecom applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Series
    S12 MagniV
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    S12ZVM
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 16-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedPower Supply Support Circuit, Fixed, 1 Channel, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-1050RFQ