web counter

NXP USA Inc. FRDM-KE06ZNXP FRDM-KE06Z DEV BOARD, MKE06Z128VLK4 EMI/MOTOR CNTRL

NXP USA Inc. FRDM-KE06Z Reference Design 2
NXP USA Inc. FRDM-KE06Z Reference Design 1
NXP USA Inc. FRDM-KE06Z Reference Design 2
NXP USA Inc. FRDM-KE06Z Reference Design 1
NXP USA Inc. FRDM-KE06Z Reference Design 1
NXP USA Inc. FRDM-KE06Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors FRDM-KE06Z is a Freescale Freedom Development Platform for Kinetis KE06 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller development platform that provides a comprehensive set of features for embedded applications. It includes a wide range of peripherals, including a USB 2.0 full-speed device controller, a CAN controller, an Ethernet controller, and a wide range of analog and digital I/O. The FRDM-KE06Z also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to enable rapid prototyping and development of embedded applications, and is ideal for applications such as industrial automation, medical, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KE06
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsADAPTIVE SYNCHRONOUS RECTIFICATI15000BUY
STMicroelectronicsDC DC Controller Single-OUT Sync Rectification 3.7V to 32V 8-Pin SOIC Tube0RFQ