web counter

NXP USA Inc. FRDM-KE02Z40MNXP FRDM-KE02Z40M Development Board, KE02 Series MCU, CorteX-M0+, Scalable Memory Footprints

NXP USA Inc. FRDM-KE02Z40M Reference Design 2
NXP USA Inc. FRDM-KE02Z40M Reference Design 1
NXP USA Inc. FRDM-KE02Z40M Reference Design 2
NXP USA Inc. FRDM-KE02Z40M Reference Design 1
NXP USA Inc. FRDM-KE02Z40M Reference Design 1
NXP USA Inc. FRDM-KE02Z40M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The NXP Semiconductors FRDM-KE02Z40M is a Freescale Freedom Development Platform for Kinetis KE02 MCUs, Communications and Telecom Solutions. It is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller (MCU) platform that provides a comprehensive development environment for Kinetis KE02 MCUs. It features a wide range of peripherals, including a USB 2.0 full-speed device controller, a CAN controller, an Ethernet controller, and a wide range of analog and digital peripherals. The FRDM-KE02Z40M also includes a comprehensive set of software development tools, including the Kinetis Design Studio IDE, the Kinetis Software Development Kit (SDK), and the Kinetis Motor Suite. The FRDM-KE02Z40M is ideal for applications such as industrial automation, motor control, and communications and telecom solutions.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KE02
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsADAPTIVE SYNCHRONOUS RECTIFICATI15000BUY
STMicroelectronicsDC DC Controller Single-OUT Sync Rectification 3.7V to 32V 8-Pin SOIC Tube0RFQ