web counter

Microchip Technology AC164134-1BOARD, DGT, PICTAIL PLUS, MRF24J40MA - More Details

Microchip Technology AC164134-1 Reference Design 6
Microchip Technology AC164134-1 Reference Design 1
Microchip Technology AC164134-1 Reference Design 2
Microchip Technology AC164134-1 Reference Design 3
Microchip Technology AC164134-1 Reference Design 4
Microchip Technology AC164134-1 Reference Design 5
Microchip Technology AC164134-1 Reference Design 6
Microchip Technology AC164134-1 Reference Design 1
Microchip Technology AC164134-1 Reference Design 1
Microchip Technology AC164134-1 Reference Design 2
Microchip Technology AC164134-1 Reference Design 3
Microchip Technology AC164134-1 Reference Design 4
Microchip Technology AC164134-1 Reference Design 5
Microchip Technology AC164134-1 Reference Design 6

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology AC164134-1, AC164134-1, MRF24J40MA/MB PICtail/PICtail Plus Daughter Board is a wireless networking daughter board designed to provide a low-cost, low-power, and easy-to-use solution for wireless networking applications. It is based on the MRF24J40MA/MB 2.4GHz IEEE 802.15.4 compliant transceiver module and is compatible with the PICtail and PICtail Plus development boards. The board features an integrated antenna, a U.FL connector for external antenna, and a 10-pin PICtail/PICtail Plus connector for easy connection to the development board. It also includes a power supply circuit, a reset circuit, and a status LED. The board is ideal for applications such as home automation, industrial control, and medical monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4 (ZigBee®)
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    3.3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining