web counter

Microchip Technology AC164138-1MICROCHIP AC164138-1 PICTAIL, RADIO TXRX, DAUGHTER BOARD

Microchip Technology AC164138-1 Reference Design 5
Microchip Technology AC164138-1 Reference Design 1
Microchip Technology AC164138-1 Reference Design 2
Microchip Technology AC164138-1 Reference Design 3
Microchip Technology AC164138-1 Reference Design 4
Microchip Technology AC164138-1 Reference Design 5
Microchip Technology AC164138-1 Reference Design 1
Microchip Technology AC164138-1 Reference Design 1
Microchip Technology AC164138-1 Reference Design 2
Microchip Technology AC164138-1 Reference Design 3
Microchip Technology AC164138-1 Reference Design 4
Microchip Technology AC164138-1 Reference Design 5

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology AC164138-1 Demo Board is a versatile platform for testing and evaluating 868 and 915 MHz RF transceivers for wireless applications. It features a low-power, low-cost, low-profile design that is ideal for prototyping and development. The board includes an integrated antenna, a power supply, and a USB interface for easy connection to a PC. It also includes a range of features such as a temperature sensor, a voltage regulator, and a voltage reference. The board is compatible with a variety of Microchip's 868 and 915 MHz transceivers, making it an ideal choice for a wide range of wireless applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    PICtail™ Plus
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    868MHz
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Data Bus Width
    8b
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining