web counter

Microchip Technology AC164138-2DAUGHTER BOARD MRF89XAM9A PIC

Microchip Technology AC164138-2 Reference Design 2
Microchip Technology AC164138-2 Reference Design 1
Microchip Technology AC164138-2 Reference Design 2
Microchip Technology AC164138-2 Reference Design 1
Microchip Technology AC164138-2 Reference Design 1
Microchip Technology AC164138-2 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology AC164138-2 Demo Board is a versatile platform for testing and evaluating 868 and 915MHz RF transceivers for wireless applications. It features a low-power, low-cost, low-profile design that is ideal for prototyping and development of wireless systems. The board includes an integrated antenna, a power supply, and a USB interface for easy connection to a PC. It also includes a range of features such as a temperature sensor, a voltage regulator, and a voltage reference. The board is compatible with a variety of Microchip's 868 and 915MHz transceivers, making it an ideal choice for developing wireless systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    PICtail™ Plus
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ISM
  • Frequency
    915MHz
  • Operating Supply Voltage
    3.6V
  • Data Bus Width
    8b
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC FILTER VIDEO ULTRA LP SC70-615RFQ
Analog Devices Inc.Video Encoder 3DAC 10-Bit 40-Pin LFCSP T/R1316BUY
Analog Devices Inc.Video Encoder 3DAC 10-Bit 40-Pin LFCSP T/R0RFQ