web counter

Microchip Technology AC164143MICROCHIP AC164143 MRF24J40MC, TXRX, DAUGHTER BOARD

Microchip Technology AC164143 Reference Design 2
Microchip Technology AC164143 Reference Design 1
Microchip Technology AC164143 Reference Design 2
Microchip Technology AC164143 Reference Design 1
Microchip Technology AC164143 Reference Design 1
Microchip Technology AC164143 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology AC164143-AC164143, AC164143, MRF24J40MC PICtail/PICtail Plus Daughter Board is a wireless networking solution designed to provide a low-cost, easy-to-use platform for developing and testing wireless applications. This board is based on the MRF24J40MC 2.4GHz IEEE 802.15.4 compliant transceiver and is designed to work with the PICtail/PICtail Plus interface. It features an integrated antenna, a power supply, and a connector for an external antenna. The board also includes a PICtail/PICtail Plus connector, allowing it to be used with a variety of Microchip microcontrollers. This board is ideal for applications such as home automation, industrial control, and medical monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    25 Weeks
  • Package / Case
    Module
  • Series
    PICtail™ Plus
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4 (ZigBee®)
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    3.6V
  • Data Bus Width
    32b
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsAudio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo Class-AB 36-Pin PowerSO Slug Up T/R200RFQ