Microchip Technology ADM00317BOARD DAUGHTER MCP4706/16/26
The Microchip Technology ADM00317-ADM00317, ADM00317, MCP47X6 PicTail Plus Daughter Board for MCP4726, MCP4716 and MCP4706 DAC devices, Instrumentation and Measurement is a versatile and powerful daughter board designed to work with the MCP4726, MCP4716 and MCP4706 DAC devices. It features a wide range of features and capabilities, including a high-resolution 12-bit DAC, a low-power shutdown mode, and a wide range of analog and digital input/output options. The board also includes a variety of instrumentation and measurement features, such as a temperature sensor, a voltage reference, and a current sense amplifier. The board is designed to be used in a variety of applications, including industrial, automotive, and medical applications. It is also compatible with a variety of development tools, such as the MPLAB X IDE and the MPLAB Code Configurator.
- TypeParameter
- Factory Lead Time14 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- InterfaceEthernet, RS-232, USB
- Number of Bits8, 10, 12
- Utilized IC / PartMCP4706, MCP4716, MCP4726
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Settling Time6μs
- Number of DAC Channels3
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Single, 10-bit NV DAC with Ext Vref and I2C interface, 6 DFN 2x2x0.9mm T/R | 34 | RFQ | |
| Microchip Technology | Single 8-bit NV DAC with External Vref Option and I2C interface | 43 | RFQ |


Product
Brand
Articles
Tools