web counter

Microchip Technology ADM00434MICROCHIP ADM00434.EVALUATION BOARD, MCP19035 BUCK CONTROLLER

Microchip Technology ADM00434 Reference Design 2
Microchip Technology ADM00434 Reference Design 1
Microchip Technology ADM00434 Reference Design 2
Microchip Technology ADM00434 Reference Design 1
Microchip Technology ADM00434 Reference Design 1
Microchip Technology ADM00434 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPOL ConversionSet-Top BoxPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00434-ADM00434 Evaluation Board is designed to evaluate the performance of the MCP19035 300 kHz Synchronous Buck Controller. This board is ideal for power management applications, providing a wide range of features and functions to help optimize the performance of the controller. It includes a wide range of components, including a voltage regulator, a current sense resistor, a power MOSFET, and a power inductor. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the controller. The board is also designed to be compatible with a wide range of development tools, making it easy to integrate into existing designs.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    300
  • Voltage-Input
    8V~14V
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    15A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    MCP19035
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADCLK950BCPZ CLOCK BUFFER, 4.8GHZ, LFCSP-40565BUY