web counter

Microchip Technology ADM00445MICROCHIP ADM00445. EVALUATION BOARD, MCP19035 BUCK CONTROLLER

Microchip Technology ADM00445 Reference Design 2
Microchip Technology ADM00445 Reference Design 1
Microchip Technology ADM00445 Reference Design 2
Microchip Technology ADM00445 Reference Design 1
Microchip Technology ADM00445 Reference Design 1
Microchip Technology ADM00445 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPOL ConversionSet-Top BoxPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00445 Evaluation Board is designed to evaluate the performance of the MCP19035 600-kHz Synchronous Buck Controller. This board is ideal for power management applications, providing a complete solution for evaluating the MCP19035. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The ADM00445 Evaluation Board is a great tool for evaluating the performance of the MCP19035 and is perfect for power management applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    8V~14V
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MCP19035
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR POS ADJ 1A 6DFN27000RFQ