web counter

Microchip Technology ADM00458Power Management IC Development Tools

Microchip Technology ADM00458 Reference Design 2
Microchip Technology ADM00458 Reference Design 1
Microchip Technology ADM00458 Reference Design 2
Microchip Technology ADM00458 Reference Design 1
Microchip Technology ADM00458 Reference Design 1
Microchip Technology ADM00458 Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00458-ADM00458 Evaluation Board is designed to evaluate the performance of the MCP16251 and MCP1640B Synchronous Boost Converters, Power Management ICs. This evaluation board is a complete, ready-to-use platform for evaluating the performance of the MCP16251 and MCP1640B Synchronous Boost Converters. It includes a power supply, a USB interface, and a graphical user interface (GUI) for easy setup and monitoring. The board also includes a variety of test points and jumpers for easy access to the power management ICs. The board is designed to provide a simple and efficient way to evaluate the performance of the MCP16251 and MCP1640B Synchronous Boost Converters.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    0.35V~5.5V
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    200mA
  • Voltage - Output
    2V 3.3V or 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP16251, MCP1640B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining