web counter

Microchip Technology ADM00467EVAL BOARD MCP16311 MCP16312

Microchip Technology ADM00467 Reference Design 4
Microchip Technology ADM00467 Reference Design 1
Microchip Technology ADM00467 Reference Design 2
Microchip Technology ADM00467 Reference Design 3
Microchip Technology ADM00467 Reference Design 4
Microchip Technology ADM00467 Reference Design 1
Microchip Technology ADM00467 Reference Design 1
Microchip Technology ADM00467 Reference Design 2
Microchip Technology ADM00467 Reference Design 3
Microchip Technology ADM00467 Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00467 Evaluation Board is designed to evaluate the performance of the MCP16311/2 Synchronous Buck Converter. This board is ideal for power management applications, providing a wide range of adjustable output voltages and currents. It features a high-efficiency synchronous buck converter with a wide input voltage range of 4.5V to 28V, and an adjustable output voltage range of 0.8V to 5.5V. The board also includes a power-on reset circuit, over-voltage protection, and over-current protection. The board is easy to use and provides a great platform for testing and evaluating the performance of the MCP16311/2 Synchronous Buck Converter.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Voltage-Input
    4V~30V
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A 1A
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP16311, MCP16312
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Detector Next Gen Mobile Term Log Det12000BUY
Analog Devices Inc.NEXT GEN MOBILE TERM LOG DET451BUY