web counter

Microchip Technology ADM00530MICROCHIP ADM00530Evaluation Board, MCP1632 300 kHz Boost Converter

Microchip Technology ADM00530 Reference Design 2
Microchip Technology ADM00530 Reference Design 1
Microchip Technology ADM00530 Reference Design 2
Microchip Technology ADM00530 Reference Design 1
Microchip Technology ADM00530 Reference Design 1
Microchip Technology ADM00530 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerDC to DC ConverterLED Driver

ECAD Model:

Description

The Microchip Technology ADM00530-ADM00530 Demo Board is a power management IC designed to provide a high-efficiency, low-cost solution for boosting voltage levels. It is based on the MCP1632 300-kHz Boost Converter, which is a high-performance, low-cost, low-noise, and low-power integrated circuit. The demo board is designed to demonstrate the features and performance of the MCP1632, and includes a USB-based power supply, a power switch, and a voltage regulator. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the MCP1632. The demo board is ideal for applications such as LED lighting, battery charging, and portable electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    300
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    900mA
  • Voltage - Output
    12V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    MCP1632
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining