Microchip Technology ADM00809MIC45404 EVALUATION BOARD
The Microchip Technology ADM00809-ADM00809, ADM00809, MIC45404 High-Efficiency, DC to DC Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion. It is a complete evaluation board that includes a MIC45404 high-efficiency, DC to DC regulator, a power supply, and a set of test points. The board is designed to provide a wide range of input and output voltages, allowing for a variety of applications. The board also features a low-noise, high-efficiency design, making it ideal for applications that require low power consumption. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is a great choice for those looking for a reliable and efficient power management solution.
- TypeParameter
- Factory Lead Time14 Weeks
- Voltage-Input4.5V~19V
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output5A
- Voltage - Output0.7V 0.8V 0.9V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
- Utilized IC / PartMIC45404
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DETECTOR RF/IF TRUPWR 4WLCSP | 6000 | BUY |


Product
Brand
Articles
Tools