web counter

Microchip Technology ADM00880MIC23350 3A SYNCH BUCK REGULATOR

Microchip Technology ADM00880 Reference Design 1
Microchip Technology ADM00880 Reference Design 1
Microchip Technology ADM00880 Reference Design 1
Microchip Technology ADM00880 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology ADM00880-ADM00880, ADM00880, MIC23350 3A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. The board features a MIC23350 3A Synch Buck Regulator, which is capable of delivering up to 3A of output current with a wide input voltage range of 4.5V to 28V. The board also includes a variety of features such as an adjustable output voltage, over-current protection, and thermal shutdown. The board is designed to be used with the Microchip Technology MPLAB® X Integrated Development Environment (IDE) for easy evaluation and development. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    2.4V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3A
  • Voltage - Output
    0.6V 0.8V 0.9V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Utilized IC / Part
    MIC23350
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP GAIN BLOCK 17DB SOT89-31000RFQ