Microchip Technology ADM00810EVAL KIT
The Microchip Technology ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator Evaluation Kit is a power management IC designed to provide efficient and reliable power conversion. It is a complete evaluation kit that includes the ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator, a power supply, and a set of evaluation boards. The kit is designed to help engineers evaluate the performance of the ADM00810-ADM00810, ADM00810, MIC24046 19V, 5A Synchronous Buck Regulator in a variety of applications. The kit includes a comprehensive set of features such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The kit is ideal for applications such as automotive, industrial, and consumer electronics.
- TypeParameter
- Factory Lead Time14 Weeks
- Voltage-Input4.5V~19V
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output5A
- Voltage - Output0.7V 0.8V 0.9V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
- Utilized IC / PartMIC24046
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC RMS CF DET 0.45-6GHZ-8WLCSP | 45 | BUY |


Product
Brand
Articles
Tools