web counter

Microchip Technology ADM00823MIC22950 10A SYNCH BUCK REG EVAL

Microchip Technology ADM00823 Reference Design 2
Microchip Technology ADM00823 Reference Design 1
Microchip Technology ADM00823 Reference Design 2
Microchip Technology ADM00823 Reference Design 1
Microchip Technology ADM00823 Reference Design 1
Microchip Technology ADM00823 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology ADM00823-ADM00823, ADM00823, MIC22950 10A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC22950 10A Synch Buck Regulator, which is capable of delivering up to 10A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. This evaluation board is ideal for evaluating the performance of the MIC22950 Synch Buck Regulator in a variety of applications, such as automotive, industrial, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    2.6V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    524kHz
  • Utilized IC / Part
    MIC22950
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5541ACPZ-R7 IC, RF/IF GAIN BLOCK, 15DB, 6GHZ LFCSP-82020BUY