web counter

Microchip Technology ADM00821MIC4684 2A BUCK W/ LEVEL SELECT

Microchip Technology ADM00821 Reference Design 2
Microchip Technology ADM00821 Reference Design 1
Microchip Technology ADM00821 Reference Design 2
Microchip Technology ADM00821 Reference Design 1
Microchip Technology ADM00821 Reference Design 1
Microchip Technology ADM00821 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology ADM00821-ADM00821, ADM00821, MIC4684 2A Buck Evaluation Board w/level sel, Power Management IC is a comprehensive evaluation board designed to evaluate the performance of the MIC4684 2A Buck Regulator. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 2A. The board also includes a level select pin to enable/disable the output voltage, as well as a power-good indicator LED. The board is ideal for evaluating the performance of the MIC4684 2A Buck Regulator in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    SuperSwitcher™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 2.5V 3.3V or 5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MIC4684
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DETECTOR RF TRUPWR 4-WLCSP10BUY