web counter

Microchip Technology ADM00885MIC23650 6A SYNCH BUCK REGULATOR

Microchip Technology ADM00885 Reference Design 1
Microchip Technology ADM00885 Reference Design 1
Microchip Technology ADM00885 Reference Design 1
Microchip Technology ADM00885 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology ADM00885-ADM00885, ADM00885, MIC23650 6A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC23650 6A Synch Buck Regulator, which is capable of delivering up to 6A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. This evaluation board is ideal for evaluating the performance of the MIC23650 6A Synch Buck Regulator in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V 0.8V 0.9V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Utilized IC / Part
    MIC23650
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Texas InstrumentsIC REG LINEAR 1.8V 150MA SOT23-55000BUY