web counter

Microchip Technology ADM00881MIC23356 3A SYNCH BUCK REGULATOR

Microchip Technology ADM00881 Reference Design 1
Microchip Technology ADM00881 Reference Design 1
Microchip Technology ADM00881 Reference Design 1
Microchip Technology ADM00881 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementDC to DC Power Supply

ECAD Model:

Description

The Microchip Technology ADM00881-ADM00881, ADM00881, MIC23356 3A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC23356 3A Synch Buck Regulator, which is capable of delivering up to 3A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. The board is designed to be used with the Microchip Technology MPLAB® X Integrated Development Environment (IDE) for easy evaluation and testing. This evaluation board is an ideal solution for evaluating and testing power management solutions for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    2.4V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3A
  • Voltage - Output
    0.6V~3.84V
  • Utilized IC / Part
    MIC23356
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP GAIN BLOCK 24DB SOT89-320RFQ