web counter

Microchip Technology ARD00514AnalogMCP19035 High Voltage Buck Converter Eval Board

Microchip Technology ARD00514 Reference Design 2
Microchip Technology ARD00514 Reference Design 1
Microchip Technology ARD00514 Reference Design 2
Microchip Technology ARD00514 Reference Design 1
Microchip Technology ARD00514 Reference Design 1
Microchip Technology ARD00514 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementUSB PortPOL ConversionSet-Top BoxPower Supplies

ECAD Model:

Description

The Microchip Technology ARD00514 Evaluation Board is designed to evaluate the performance of the MCP19035 600 kHz High-Voltage Synchronous Buck Controller. This board is capable of providing up to 10A of output current and is suitable for a wide range of applications, including automotive, industrial, and consumer electronics. The board features an adjustable output voltage range of 0.8V to 5.5V, and is capable of operating at a wide range of input voltages from 4.5V to 28V. The board also includes a number of protection features, such as over-voltage, over-current, and thermal protection. The board also includes a USB interface for easy programming and debugging.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MCP19035
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXP - P82B715TD,118 - IC, BUS EXTENDER, I2C, 8SOIC5650RFQ