web counter

Microchip Technology ARD00609MCP19111 PMBUS-ENABLED POL BOARD

Microchip Technology ARD00609 Reference Design 1
Microchip Technology ARD00609 Reference Design 1
Microchip Technology ARD00609 Reference Design 1
Microchip Technology ARD00609 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPower ConversionBattery ChargerDC to DC ConverterDC to DC LED Driver

ECAD Model:

Description

The Microchip Technology ARD00609-ARD00609, ARD00609, MCP19111 PMBUs Protocol-Enabled Point-of-Load (POL) Converter Reference Design is a power management solution that enables efficient power delivery to a variety of applications. This reference design is based on the MCP19111 PMBus protocol-enabled point-of-load (POL) converter, which provides a high-efficiency, low-cost solution for powering a wide range of applications. The reference design includes a comprehensive set of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and programmable power-on reset. Additionally, the reference design includes a PMBus interface for communication and control, allowing for easy integration into existing systems. The reference design is ideal for applications such as industrial automation, medical, and automotive.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    8V~14V
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    20A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP19111
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O7BUY