web counter

Microchip Technology AT90USBKEY2LOW-COST DEMONSTRATION BOARD

Microchip Technology AT90USBKEY2 Reference Design 5
Microchip Technology AT90USBKEY2 Reference Design 1
Microchip Technology AT90USBKEY2 Reference Design 2
Microchip Technology AT90USBKEY2 Reference Design 3
Microchip Technology AT90USBKEY2 Reference Design 4
Microchip Technology AT90USBKEY2 Reference Design 5
Microchip Technology AT90USBKEY2 Reference Design 1
Microchip Technology AT90USBKEY2 Reference Design 1
Microchip Technology AT90USBKEY2 Reference Design 2
Microchip Technology AT90USBKEY2 Reference Design 3
Microchip Technology AT90USBKEY2 Reference Design 4
Microchip Technology AT90USBKEY2 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

EnergySmart Energy

ECAD Model:

Description

The Microchip Technology AT90USBKEY2-USBKEY2 Evaluation Kit is based on the AT90USB1287 AT90 AVR MCU and provides a comprehensive development platform for embedded applications. It includes a USB-based development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as USB-based human interface devices, USB-based data acquisition systems, and USB-based embedded systems. The Energy Micro EFM32 Gecko Starter Kit is a comprehensive development platform for embedded applications based on the EFM32 Gecko MCU. It includes a development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as low-power wireless systems, energy-efficient embedded systems, and real-time embedded systems. The STM32F4 Discovery Kit is a comprehensive development platform for embedded applications based on the STM32F4 MCU. It includes a development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as motor control systems, digital audio systems, and real-time embedded systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2006
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Controller
  • Operating Supply Voltage
    15V
  • Interface
    USB
  • Data Bus Width
    8b
  • Utilized IC / Part
    AT90USB1286, AT90USB1287, AT90USB646, AT90USB647
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Embedded
    Yes, MCU, 8-Bit
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining