Microchip Technology DM320204SAM L10 XPLAIND PRO ATSAML10E16A
The Microchip Technology DM320204-DM320204, DM320204, SAML10 Xplained Pro Evaluation Kit, Automotive and Transportation is a comprehensive development platform for evaluating the SAML10 microcontroller. It is designed to provide a complete solution for automotive and transportation applications, including a wide range of peripherals and features. The kit includes a SAML10 Xplained Pro board, a debugger, and a range of accessories. The board features a SAML10 MCU, a 32-bit ARM Cortex-M23 processor, and a range of peripherals, including a CAN transceiver, a LIN transceiver, a USB transceiver, and a range of analog and digital I/O. The debugger provides a full-featured development environment, including a debugger, a compiler, and a range of software libraries. The kit also includes a range of example projects and tutorials to help users get started quickly.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesSAM L10
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M23
- Utilized IC / PartATSAML10E16A
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformSAM L10 Xplained Pro
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8656ARMZ - Operational Amplifier, Dual, 2 Amplifier, 28 MHz, 11 V/µs, 2.7V to 5.5V, MSOP, 8 Pins | 0 | RFQ | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 100BGA | 1088 | RFQ | |
| Texas Instruments | IC REG LINEAR 3.3V 200MA 6WSON | 2500 | BUY | |
| Texas Instruments | LDO Regulator Pos 3.3V 0.2A 6-Pin WSON T/R | 3000 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32TQFP | 4674 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4528-1ARMZOperational Amplifier, Single, 4 MHz, 1 Amplifier, 0.5 V/s, 2.2V to 5.5V, MSOP, 8 Pins | 8 | RFQ | |
| Microchip Technology | ARM Microcontrollers - MCU Cortex-M0 128KB FLASH 16KB SRAM | 2983 | RFQ |


Product
Brand
Articles
Tools