web counter

Microchip Technology ATSAMA5D4-XULTEvaluation Kit for the SAMA5D4 Xplained Ultra Cortex-A5-based Microprocessor

Microchip Technology ATSAMA5D4-XULT Reference Design 17
Microchip Technology ATSAMA5D4-XULT Reference Design 1
Microchip Technology ATSAMA5D4-XULT Reference Design 2
Microchip Technology ATSAMA5D4-XULT Reference Design 3
Microchip Technology ATSAMA5D4-XULT Reference Design 4
Microchip Technology ATSAMA5D4-XULT Reference Design 5
Microchip Technology ATSAMA5D4-XULT Reference Design 6
Microchip Technology ATSAMA5D4-XULT Reference Design 7
Microchip Technology ATSAMA5D4-XULT Reference Design 8
Microchip Technology ATSAMA5D4-XULT Reference Design 9
Microchip Technology ATSAMA5D4-XULT Reference Design 10
Microchip Technology ATSAMA5D4-XULT Reference Design 11
Microchip Technology ATSAMA5D4-XULT Reference Design 12
Microchip Technology ATSAMA5D4-XULT Reference Design 13
Microchip Technology ATSAMA5D4-XULT Reference Design 14
Microchip Technology ATSAMA5D4-XULT Reference Design 15
Microchip Technology ATSAMA5D4-XULT Reference Design 16
Microchip Technology ATSAMA5D4-XULT Reference Design 17
Microchip Technology ATSAMA5D4-XULT Reference Design 1
Microchip Technology ATSAMA5D4-XULT Reference Design 1
Microchip Technology ATSAMA5D4-XULT Reference Design 2
Microchip Technology ATSAMA5D4-XULT Reference Design 3
Microchip Technology ATSAMA5D4-XULT Reference Design 4
Microchip Technology ATSAMA5D4-XULT Reference Design 5
Microchip Technology ATSAMA5D4-XULT Reference Design 6
Microchip Technology ATSAMA5D4-XULT Reference Design 7
Microchip Technology ATSAMA5D4-XULT Reference Design 8
Microchip Technology ATSAMA5D4-XULT Reference Design 9
Microchip Technology ATSAMA5D4-XULT Reference Design 10
Microchip Technology ATSAMA5D4-XULT Reference Design 11
Microchip Technology ATSAMA5D4-XULT Reference Design 12
Microchip Technology ATSAMA5D4-XULT Reference Design 13
Microchip Technology ATSAMA5D4-XULT Reference Design 14
Microchip Technology ATSAMA5D4-XULT Reference Design 15
Microchip Technology ATSAMA5D4-XULT Reference Design 16
Microchip Technology ATSAMA5D4-XULT Reference Design 17

Applications:

Embedded System >

Microcontroller

End Products:

LightingLighting control systemsSmart Energy

ECAD Model:

Description

The Microchip Technology ATSAMA5D4-XULT SAMA5D4 Xplained Ultra Evaluation Kit is a comprehensive development platform for the SMART SAMA5D4 ARM Cortex-A5 based embedded Microprocessor unit (eMPU). It is designed to enable rapid prototyping and development of applications for lighting solutions. The kit includes a SAMA5D4 Xplained Ultra board, a USB cable, a power supply, and a set of accessories. The board features an ARM Cortex-A5 processor, a DDR3L memory, a NAND Flash memory, a QSPI Flash memory, a 10/100 Ethernet PHY, a USB 2.0 host port, a USB 2.0 device port, a microSD card slot, a JTAG connector, and a variety of other peripherals. The board also includes a set of LEDs, buttons, and other components for developing lighting solutions. The kit also includes a comprehensive set of software tools, including a GNU compiler, a debugger, and a graphical user interface. The ATSAMA5D4-XULT SAMA5D4 Xplained Ultra Evaluation Kit is an ideal platform for developing lighting solutions with the SMART SAMA5D4 ARM Cortex-A5 based embedded Microprocessor unit (eMPU).

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    AT91SAMA5
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Operating Supply Voltage
    5V
  • Interface
    CAN, Ethernet, HDMI, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-A5
  • Data Bus Width
    32b
  • Utilized IC / Part
    SAMA5D44
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SAMA5D4 Xplained Ultra
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R6RFQ
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 4Gbit 512M x 8bit 48-Pin TSOP3000RFQ
Micron Technology Inc.IC FLASH 4G PARALLEL 48TSOP I11229RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ
ON SemiconductorOver Voltage Protection Controller 6-Pin DFN EP T/R3000RFQ