Microchip Technology ATSAM4C32-EKATSAM4C8C/C16C/C32C EVAL BRD
The Microchip Technology ATSAM4C32-EK is an evaluation kit designed to evaluate and develop code for smart energy applications built around two high performance 32-bit ARM Cortex-M4 RISC processors. It is ideal for instrumentation and measurement, motor control, and other energy-related applications. The kit includes two ATSAM4C32C microcontrollers, a USB-based debug interface, a power supply, and a variety of peripherals. It also includes a comprehensive set of development tools, including an integrated development environment (IDE), a C compiler, and a debugger. The kit is designed to help developers quickly and easily develop and debug their applications. It is also designed to be compatible with a wide range of third-party development tools. The ATSAM4C32-EK is an ideal solution for developers looking to create energy-efficient applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesSAM4C
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Base Part NumberATSAM4C
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartATSAM4C8C, ATSAM4C16C, ATSAM4C32C
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s), LCD, Power Supply
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nidec Copal Electronics | SWITCH SLIDE SPDT 6A 125V | 27 | BUY | |
| Texas Instruments | IC VREF SHUNT 0.1% SOT23-3 | 3278 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADM3485ARZ - Transceiver RS422/RS485, Half Duplex, 3V-3.6V supply, SOIC-8 - Transceiver RS422/RS485, Half Duplex, 3V-3.6V supply, SOIC-8 | 45 | RFQ | |
| Microchip Technology | ATMEL ATSAM4C32CA-AU32 Bit Microcontroller, Smart Energy Metering, ARM Cortex-M4, 120 MHz, 2 MB, 304 KB, 100 Pins, LQFP | 50000 | RFQ |


Product
Brand
Articles
Tools