web counter

Microchip Technology AT91SAM7X-EKATMEL AT91SAM7X-EK Demonstration Kit, ATMEGA169, AVR Butterfly, 8bit, LCD with 120 Segment, Joystick

Microchip Technology AT91SAM7X-EK Reference Design 8
Microchip Technology AT91SAM7X-EK Reference Design 1
Microchip Technology AT91SAM7X-EK Reference Design 2
Microchip Technology AT91SAM7X-EK Reference Design 3
Microchip Technology AT91SAM7X-EK Reference Design 4
Microchip Technology AT91SAM7X-EK Reference Design 5
Microchip Technology AT91SAM7X-EK Reference Design 6
Microchip Technology AT91SAM7X-EK Reference Design 7
Microchip Technology AT91SAM7X-EK Reference Design 8
Microchip Technology AT91SAM7X-EK Reference Design 1
Microchip Technology AT91SAM7X-EK Reference Design 1
Microchip Technology AT91SAM7X-EK Reference Design 2
Microchip Technology AT91SAM7X-EK Reference Design 3
Microchip Technology AT91SAM7X-EK Reference Design 4
Microchip Technology AT91SAM7X-EK Reference Design 5
Microchip Technology AT91SAM7X-EK Reference Design 6
Microchip Technology AT91SAM7X-EK Reference Design 7
Microchip Technology AT91SAM7X-EK Reference Design 8

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMISecurity and Access ControlPolyphase Electricity MeterMeteringBuilding ManagementPower Line Communication

ECAD Model:

Description

The Microchip Technology AT91SAM7X-EK Evaluation Board is an industrial grade development platform based on the AT91SAM7X 32-bit ARM7 MCU. It is designed to provide a comprehensive evaluation and development environment for the AT91SAM7X MCU. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a wide range of analog and digital I/O. The board also includes a JTAG interface for debugging and programming, and a comprehensive set of software development tools. The board is ideal for industrial applications, such as motor control, industrial automation, and embedded systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    120
  • Series
    AT91SAM7
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Interface
    Ethernet, RS-232, USB
  • Number of Bits
    32
  • Core Processor
    ARM7
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM7X
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8030ARZOperational Amplifier, Dual, 125 MHz, 2 Amplifier, 60 V/s, 2.7V to 12V, SOIC, 8 Pins29RFQ
Texas InstrumentsIC REG LIN 3.3V 400MA SOT223-611BUY
Analog Devices Inc.Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R33RFQ
Analog Devices Inc.High Speed Operational Amplifiers Lo Pwr Hi Spd RRIO0RFQ
Texas InstrumentsIC REG LIN 3.3V 400MA SOT223-60RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM4120AIM5-3.0/NOPB VOLTAGE REF, SERIES, 3V, SOT-23-50BUY
NXP USA Inc.CAN 1MBd Silent 5V 8-Pin SO T/R3226RFQ
Analog Devices Inc.TRANSCEIVER, 3.3V, 460KBPS, 16SOIC9300RFQ
Analog Devices Inc.IC TXRX DUAL RS232 3.3V 16SOIC52RFQ
Texas InstrumentsIC REG LIN 3.3V 400MA SOT223-65172RFQ