web counter

Microchip Technology ATSAMV71-XULTSAM V71 Xplained Ultra SMART ARM-based Microcontroller Evaluation Kit

Microchip Technology ATSAMV71-XULT Reference Design 18
Microchip Technology ATSAMV71-XULT Reference Design 1
Microchip Technology ATSAMV71-XULT Reference Design 2
Microchip Technology ATSAMV71-XULT Reference Design 3
Microchip Technology ATSAMV71-XULT Reference Design 4
Microchip Technology ATSAMV71-XULT Reference Design 5
Microchip Technology ATSAMV71-XULT Reference Design 6
Microchip Technology ATSAMV71-XULT Reference Design 7
Microchip Technology ATSAMV71-XULT Reference Design 8
Microchip Technology ATSAMV71-XULT Reference Design 9
Microchip Technology ATSAMV71-XULT Reference Design 10
Microchip Technology ATSAMV71-XULT Reference Design 11
Microchip Technology ATSAMV71-XULT Reference Design 12
Microchip Technology ATSAMV71-XULT Reference Design 13
Microchip Technology ATSAMV71-XULT Reference Design 14
Microchip Technology ATSAMV71-XULT Reference Design 15
Microchip Technology ATSAMV71-XULT Reference Design 16
Microchip Technology ATSAMV71-XULT Reference Design 17
Microchip Technology ATSAMV71-XULT Reference Design 18
Microchip Technology ATSAMV71-XULT Reference Design 1
Microchip Technology ATSAMV71-XULT Reference Design 1
Microchip Technology ATSAMV71-XULT Reference Design 2
Microchip Technology ATSAMV71-XULT Reference Design 3
Microchip Technology ATSAMV71-XULT Reference Design 4
Microchip Technology ATSAMV71-XULT Reference Design 5
Microchip Technology ATSAMV71-XULT Reference Design 6
Microchip Technology ATSAMV71-XULT Reference Design 7
Microchip Technology ATSAMV71-XULT Reference Design 8
Microchip Technology ATSAMV71-XULT Reference Design 9
Microchip Technology ATSAMV71-XULT Reference Design 10
Microchip Technology ATSAMV71-XULT Reference Design 11
Microchip Technology ATSAMV71-XULT Reference Design 12
Microchip Technology ATSAMV71-XULT Reference Design 13
Microchip Technology ATSAMV71-XULT Reference Design 14
Microchip Technology ATSAMV71-XULT Reference Design 15
Microchip Technology ATSAMV71-XULT Reference Design 16
Microchip Technology ATSAMV71-XULT Reference Design 17
Microchip Technology ATSAMV71-XULT Reference Design 18

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveIndustrial CommunicationsCar Access SystemLighting control systemsSmart Energy

ECAD Model:

Description

The Microchip Technology ATSAMV71-XULT, SAM V71 Xplained Ultra Evaluation Kit is a comprehensive development platform for evaluating the ATSAMV71Q21 ARM Cortex-M7-based microcontrollers in the SAM V70, SAM S70 and SAM E70 series, Automotive and Transportation Microcontrollers. The kit includes a SAM V71 Xplained Ultra board, a USB cable, a power supply, and a set of expansion boards. The SAM V71 Xplained Ultra board features an ATSAMV71Q21 microcontroller, a QTouch button, an OLED display, a microSD card slot, a USB interface, and a JTAG/SWD connector. The board also includes a range of peripherals, such as a temperature sensor, a light sensor, a 3-axis accelerometer, a 3-axis magnetometer, and a barometer. The kit also includes a range of expansion boards, such as a Wi-Fi/Bluetooth board, a motor control board, a CAN board, and a ZigBee board. The kit provides a comprehensive development environment for evaluating the ATSAMV71Q21 microcontroller and its associated peripherals.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Memory Types
    SDRAM
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    ATSAME70, ATSAMS70, ATSAMV70, ATSAMV71
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SAM V71 Xplained Ultra
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 60000Ohm 2-Pin SMD T/R0RFQ
Texas InstrumentsIC OR CTRLR SRC SELECT 8TSSOP33BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R6RFQ
Microchip TechnologyIC TXRX CAN VIO 8DFN90000RFQ
Texas InstrumentsIC SUPERVISOR 1 CHANNEL 8VSSOP5568BUY
Texas InstrumentsIC REG BUCK SYNC 5V 2A 16QFN450RFQ
STMicroelectronicsSTMICROELECTRONICS - STMPS2161STR - Power Load Switch, Single High Side, Active Low, 1 Output, 5V, 1A, SOT-23-530000RFQ
ROHM SemiconductorIC OPAMP GP 1 CIRCUIT 5SSOP4500RFQ