web counter

Microchip Technology AT91SAM9X25-EKKIT EVAL FOR AT91SAM9X25

Microchip Technology AT91SAM9X25-EK Reference Design 2
Microchip Technology AT91SAM9X25-EK Reference Design 1
Microchip Technology AT91SAM9X25-EK Reference Design 2
Microchip Technology AT91SAM9X25-EK Reference Design 1
Microchip Technology AT91SAM9X25-EK Reference Design 1
Microchip Technology AT91SAM9X25-EK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device

ECAD Model:

Description

The Microchip Technology AT91SAM9X25-EK Evaluation Kit is an industrial grade development platform based on the AT91SAM9X25 SAM9X25 MCU ARM9 Series. It is designed to provide a comprehensive set of features and tools for evaluating the performance and capabilities of the AT91SAM9X25 MCU. The kit includes a range of peripherals, such as an LCD display, Ethernet, USB, and SD card, as well as a range of development tools, such as an integrated development environment, a debugger, and a programmer. The kit also includes a range of software libraries and example applications to help developers get started quickly. The AT91SAM9X25-EK Evaluation Kit is an ideal platform for developing embedded applications for industrial, automotive, and consumer applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Series
    AT91SAM9
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AT91SAM9X25
  • Operating Supply Voltage
    3.6V
  • Interface
    Ethernet, RS-232, SPI, UART, USB
  • Number of Bits
    32
  • Core Processor
    ARM9
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM9X25
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, CAN TRANSCEIVER10000RFQ
Texas InstrumentsIC, NON INVERTING BUS TXRX, TSSOP-2411629RFQ
Texas InstrumentsIC REG LINEAR 1V 150MA SC70-51247RFQ