Microchip Technology AT91SAM9XE-EKATMEL AT91SAM9XE-EK Evaluation Kit, AT91SAM9XE, Ethernet, JTAG, 32bit , USB Device Port Interface
Description
The Microchip Technology AT91SAM9XE-EK Evaluation Kit is designed for applications based on the SAM9XE ARM9 MCU, Industrial Grade. It is a comprehensive development platform that provides a complete set of hardware and software tools to evaluate the features of the SAM9XE MCU. The kit includes a base board with a SAM9XE MCU, a daughter board with a variety of peripherals, and a power supply. The kit also includes a comprehensive set of software tools, including a GNU-based development environment, a bootloader, and a variety of example applications. The kit is designed to enable rapid development of applications for industrial, automotive, and medical applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountCable
- Mounting TypeFixed
- SeriesAT91SAM9
- Published1997
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceEthernet, RS-232, USB
- Number of Bits32
- Core ProcessorARM9
- Data Bus Width32b
- Utilized IC / PartAT91SAM9XE
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s), Power Supply, Accessories
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC OPAMP GP 2 CIRCUIT 8DIP | 126 | BUY | |
| Maxim Integrated | IC OPAMP GP 2 CIRCUIT 8SOIC | 165 | RFQ |


Product
Brand
Articles
Tools