web counter

Microchip Technology ATSAM3N-EKKIT EVAL FOR ATSAM3N

Microchip Technology ATSAM3N-EK Reference Design 2
Microchip Technology ATSAM3N-EK Reference Design 1
Microchip Technology ATSAM3N-EK Reference Design 2
Microchip Technology ATSAM3N-EK Reference Design 1
Microchip Technology ATSAM3N-EK Reference Design 1
Microchip Technology ATSAM3N-EK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurityFire AlarmDisplaysSmart PhoneMetering

ECAD Model:

Description

The Microchip Technology ATSAM3N-EK is an evaluation kit for the SAM3N4C ARM Cortex-M3 microcontroller. It is designed to help developers evaluate the features and capabilities of the SAM3N4C microcontroller. The kit includes a SAM3N4C microcontroller, a USB cable, a power supply, and a set of development tools. The kit also includes a variety of peripherals such as an LCD display, a keypad, a temperature sensor, and a serial port. The kit is designed to be easy to use and provides a comprehensive set of features for developers to explore. It is an ideal platform for developing embedded applications and is suitable for a wide range of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mount
    PCB
  • Mounting Type
    Fixed
  • Series
    AT91SAM3
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    3.6V
  • Interface
    RS-232
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    ATSAM3N
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining