web counter

Microchip Technology ATSAMA5D31-EKDevelopment Boards & Kits - ARM EVAL KIT SAMA5D31 CRYPTO

Microchip Technology ATSAMA5D31-EK Reference Design 2
Microchip Technology ATSAMA5D31-EK Reference Design 1
Microchip Technology ATSAMA5D31-EK Reference Design 2
Microchip Technology ATSAMA5D31-EK Reference Design 1
Microchip Technology ATSAMA5D31-EK Reference Design 1
Microchip Technology ATSAMA5D31-EK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIPortable Consumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

The Microchip Technology ATSAMA5D31-EK Evaluation Kit is a powerful development platform for evaluating and coding applications running on the SAMA5D31 Embedded Microprocessor. This industrial grade ARM Cortex-A5 core processor is designed to provide high performance and low power consumption for a wide range of applications. The kit includes a SAMA5D31-EK board, a USB cable, a power supply, and a software package. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors. The software package includes a Linux operating system, a GNU C/C++ compiler, and a variety of development tools. The ATSAMA5D31-EK Evaluation Kit is an ideal platform for developing and testing applications for the SAMA5D31 processor.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Packaging
    Bulk
  • Series
    AT91SAMA5
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    60°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    ATSAMA5D31
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-A5
  • Data Bus Width
    32b
  • Utilized IC / Part
    SAMA5D31
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
Texas InstrumentsIC, CAN TRANSCEIVER10000RFQ
Texas InstrumentsInverter 2-Element CMOS 6-Pin SOT-23 T/R453BUY
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 2G-bit 256M x 8 48-Pin TSOP-I Tray9900RFQ
Micron Technology Inc.IC FLASH 2G PARALLEL TSOP7455BUY
Richtek USA Inc.RICHTEK RT8010GQW IC, DC-DC CONVERTER, BUCK, 1.5MHZ,WDFN-650RFQ