web counter

Microchip Technology ATSAMA5D33-EKDevelopment Boards & Kits - ARM EVAL KIT SAMA5D33 CRYPTO

Microchip Technology ATSAMA5D33-EK Reference Design 4
Microchip Technology ATSAMA5D33-EK Reference Design 1
Microchip Technology ATSAMA5D33-EK Reference Design 2
Microchip Technology ATSAMA5D33-EK Reference Design 3
Microchip Technology ATSAMA5D33-EK Reference Design 4
Microchip Technology ATSAMA5D33-EK Reference Design 1
Microchip Technology ATSAMA5D33-EK Reference Design 1
Microchip Technology ATSAMA5D33-EK Reference Design 2
Microchip Technology ATSAMA5D33-EK Reference Design 3
Microchip Technology ATSAMA5D33-EK Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIPortable Consumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

The Microchip Technology ATSAMA5D33-EK Evaluation Kit is a powerful development platform for evaluating and coding applications running on the SAMA5D33 Embedded Microprocessor. This industrial grade ARM Cortex-A5 core processor is designed to provide high performance and low power consumption for a wide range of applications. The ATSAMA5D33-EK Evaluation Kit includes a SAMA5D33-EK board, a USB cable, a power supply, and a software package. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD, as well as a variety of expansion connectors. The software package includes a Linux operating system, a GNU C/C++ compiler, and a variety of development tools. With the ATSAMA5D33-EK Evaluation Kit, developers can quickly and easily evaluate and develop applications for the SAMA5D33 Embedded Microprocessor.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Packaging
    Bulk
  • Series
    AT91SAMA5
  • Published
    2013
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    60°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    ATSAMA5D33
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-A5
  • Data Bus Width
    32b
  • Utilized IC / Part
    SAMA5D33
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG LINEAR 1.2V 200MA 5SSOP2950RFQ
Micron Technology Inc.IC DRAM 2G PARALLEL 84FBGA9900RFQ
Texas InstrumentsIC INVERTER 2CH 2-INP SC70-630000RFQ
Texas InstrumentsSingle Bus Buffer Gate With 3-State Outputs 5-SOT-23 -40 to 1254612RFQ
Semtech CorporationIC REG BUCK 1V 1.5A SYNC SOT23-5121RFQ
Micron Technology Inc.SLC NAND Flash Parallel 3.3V 2Gbit 256M x 8bit 48-Pin TSOP-I Tray952RFQ