web counter

Microchip Technology ATSAMC21-XPROATSAMC21J18A Microcontroller Xplained Pro Evaluation Kit

Microchip Technology ATSAMC21-XPRO Reference Design 15
Microchip Technology ATSAMC21-XPRO Reference Design 1
Microchip Technology ATSAMC21-XPRO Reference Design 2
Microchip Technology ATSAMC21-XPRO Reference Design 3
Microchip Technology ATSAMC21-XPRO Reference Design 4
Microchip Technology ATSAMC21-XPRO Reference Design 5
Microchip Technology ATSAMC21-XPRO Reference Design 6
Microchip Technology ATSAMC21-XPRO Reference Design 7
Microchip Technology ATSAMC21-XPRO Reference Design 8
Microchip Technology ATSAMC21-XPRO Reference Design 9
Microchip Technology ATSAMC21-XPRO Reference Design 10
Microchip Technology ATSAMC21-XPRO Reference Design 11
Microchip Technology ATSAMC21-XPRO Reference Design 12
Microchip Technology ATSAMC21-XPRO Reference Design 13
Microchip Technology ATSAMC21-XPRO Reference Design 14
Microchip Technology ATSAMC21-XPRO Reference Design 15
Microchip Technology ATSAMC21-XPRO Reference Design 1
Microchip Technology ATSAMC21-XPRO Reference Design 1
Microchip Technology ATSAMC21-XPRO Reference Design 2
Microchip Technology ATSAMC21-XPRO Reference Design 3
Microchip Technology ATSAMC21-XPRO Reference Design 4
Microchip Technology ATSAMC21-XPRO Reference Design 5
Microchip Technology ATSAMC21-XPRO Reference Design 6
Microchip Technology ATSAMC21-XPRO Reference Design 7
Microchip Technology ATSAMC21-XPRO Reference Design 8
Microchip Technology ATSAMC21-XPRO Reference Design 9
Microchip Technology ATSAMC21-XPRO Reference Design 10
Microchip Technology ATSAMC21-XPRO Reference Design 11
Microchip Technology ATSAMC21-XPRO Reference Design 12
Microchip Technology ATSAMC21-XPRO Reference Design 13
Microchip Technology ATSAMC21-XPRO Reference Design 14
Microchip Technology ATSAMC21-XPRO Reference Design 15

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveIndustrial Automation HMIWashing MachineRefrigerator and freezerHome AppliancesCar Access SystemInduction CookingLighting control systemsSmart EnergyIndustrial Sensor

ECAD Model:

Description

Microcontroller. It is a complete development platform for the ATSAMC21J18A, featuring an on-board Embedded Debugger, a QTouch button, an RGB LED, and a USB interface. The kit also includes an Atmel Studio 7 integrated development environment (IDE) and a comprehensive set of example projects. The ATSAMC21-XPRO is ideal for automotive and transportation applications, such as engine control, powertrain control, and body control. It is also suitable for industrial applications, such as motor control, HVAC, and lighting control. The ATSAMC21-XPRO is a great choice for prototyping and development of applications that require low power consumption, high performance, and reliable operation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    SAM C
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Utilized IC / Part
    ATSAMC21
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SAM C21 Xplained Pro
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64TQFP1750RFQ