web counter

Microchip Technology ATSAMD10-XMINIATSAMD10 32-Bit ARM Based Microcontroller Mini Board Evaluation Kit

Microchip Technology ATSAMD10-XMINI Reference Design 6
Microchip Technology ATSAMD10-XMINI Reference Design 1
Microchip Technology ATSAMD10-XMINI Reference Design 2
Microchip Technology ATSAMD10-XMINI Reference Design 3
Microchip Technology ATSAMD10-XMINI Reference Design 4
Microchip Technology ATSAMD10-XMINI Reference Design 5
Microchip Technology ATSAMD10-XMINI Reference Design 6
Microchip Technology ATSAMD10-XMINI Reference Design 1
Microchip Technology ATSAMD10-XMINI Reference Design 1
Microchip Technology ATSAMD10-XMINI Reference Design 2
Microchip Technology ATSAMD10-XMINI Reference Design 3
Microchip Technology ATSAMD10-XMINI Reference Design 4
Microchip Technology ATSAMD10-XMINI Reference Design 5
Microchip Technology ATSAMD10-XMINI Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveCar Access SystemLighting control systemsSmart Energy

ECAD Model:

Description

Microcontroller. It is a low-cost, low-power, and low-footprint evaluation board that is designed to help users quickly evaluate the features of the ATSAMD10 microcontroller. The board includes an on-board debugger, a USB interface, and a variety of peripherals. It also includes a variety of example projects to help users get started quickly. The board is ideal for automotive and transportation applications, such as motor control, power management, and safety systems. It is also suitable for a wide range of other applications, such as consumer electronics, industrial automation, and medical devices. The board is compatible with the Atmel Studio development environment, and is supported by a wide range of third-party development tools.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    SAM D
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0+
  • Data Bus Width
    32b
  • Utilized IC / Part
    ATSAMD10
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SAM D10 Xplained Mini
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsLDS3985 Series 3.3 V 300 mA Fixed Low Noise LDO BiCMOS Regulator - SOT-23-515000RFQ