Microchip Technology ATSAMR21ZLL-EKATSAMR21G18A 32-Bit ARM Based Microcontroller Evaluation Kit
Description
The Microchip Technology ATSAMR21ZLL-EK is an evaluation kit based on the ATSAMR21G18A ARM Cortex-M0 MCU. It is designed to enable developers to quickly and easily evaluate the features of the SAM R21 ZigBee Light Link (ZLL) protocol stack. The kit includes an on-board debugger, a USB-UART bridge, and a range of instrumentation and measurement tools. The kit also includes a range of sample applications and example code to help developers get up and running quickly. The kit is ideal for developing applications such as home automation, lighting control, and energy management.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesSAM R
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.15.4
- Frequency2.4GHz
- Number of Bits32
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | SAMR21 48PIN 256K 85C T&R MAC addr - SAMR21 48pin 256K T&R | 58 | BUY | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 100BGA | 1088 | RFQ | |
| Epson | 0 | RFQ | ||
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R | 0 | RFQ |


Product
Brand
Articles
Tools