web counter

Microchip Technology ATXMEGAB1-XPLDKIT EVAL FOR ATXMEGAB1

Microchip Technology ATXMEGAB1-XPLD Reference Design 7
Microchip Technology ATXMEGAB1-XPLD Reference Design 1
Microchip Technology ATXMEGAB1-XPLD Reference Design 2
Microchip Technology ATXMEGAB1-XPLD Reference Design 3
Microchip Technology ATXMEGAB1-XPLD Reference Design 4
Microchip Technology ATXMEGAB1-XPLD Reference Design 5
Microchip Technology ATXMEGAB1-XPLD Reference Design 6
Microchip Technology ATXMEGAB1-XPLD Reference Design 7
Microchip Technology ATXMEGAB1-XPLD Reference Design 1
Microchip Technology ATXMEGAB1-XPLD Reference Design 1
Microchip Technology ATXMEGAB1-XPLD Reference Design 2
Microchip Technology ATXMEGAB1-XPLD Reference Design 3
Microchip Technology ATXMEGAB1-XPLD Reference Design 4
Microchip Technology ATXMEGAB1-XPLD Reference Design 5
Microchip Technology ATXMEGAB1-XPLD Reference Design 6
Microchip Technology ATXMEGAB1-XPLD Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveWashing MachineMotor ControlHome EntertainmentRefrigerator and freezerSecurity SystemRemote ControlHome AppliancesBuilding AutomationCar Access SystemAutomotive

ECAD Model:

Description

Microcontroller. It is a complete development platform that includes a XMEGA-B1 Xplained board, an Atmel AVR XMEGA128B1 MCU, and a USB cable. The board features a wide range of peripherals, including an LCD display, a temperature sensor, an accelerometer, a light sensor, a joystick, and a USB port. The board also includes a JTAG connector for programming and debugging. The board is powered by a 3.3V power supply and can be used with Atmel Studio or other development tools. The board is ideal for automotive and transportation applications, such as engine control, powertrain control, and vehicle safety systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Series
    AVR® ATxmega
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    USB
  • Number of Bits
    32
  • Data Bus Width
    8b
  • Utilized IC / Part
    ATmega2560
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Main Purpose
    MCU
  • Kit Type
    Starter Kit
  • Interconnect System
    Arduino MEGA R3 Shield
  • Suggested Programming Environment
    Arduino IDE
  • Included MCU/MPU Board(s)
    Arduino MEGA ADK R3
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyCapacitive Touch Screen 4 Key 20-Pin VQFN EP0RFQ
ON SemiconductorLDO Regulator Pos 3.3V 1A 4-Pin(3 Tab) SOT-223 T/R8000RFQ
Microchip TechnologyMCU 8-bit/16-bit XMEGA AVR RISC 128KB Flash 1.8V/2.5V/3.3V 100-Pin TQFP10006RFQ