Microchip Technology BM-78-PICTAILPICtail/PICtail Plus Microcontroller Based BM78 Bluetooth Daughter Board
It is a complete development platform for the BM78 Bluetooth module. The board includes a PIC18F25K50 microcontroller, a BM78 Bluetooth module, a USB interface, and a variety of peripherals. The board also includes a PICtail Plus connector, which allows for easy connection to other PICtail Plus compatible boards. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. The board is also compatible with the Microchip Bluetooth Data Application Library (BTDAL) for easy development of Bluetooth data applications. The BM78-PICTAIL board is an ideal platform for developing Bluetooth data applications for Classic SPP or Bluetooth Low Energy, Consumer Electronics, and Industrial Automation.
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesPICtail™ Plus
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; Bluetooth® Smart Ready 4.x Dual Mode
- Frequency2.4GHz
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Infineon Technologies | Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R | 3000 | BUY |


Product
Brand
Articles
Tools