web counter

Microchip Technology DM163022PICDEM 2 PLUS PIC16/18 EVAL BRD

Microchip Technology DM163022 Reference Design 6
Microchip Technology DM163022 Reference Design 1
Microchip Technology DM163022 Reference Design 2
Microchip Technology DM163022 Reference Design 3
Microchip Technology DM163022 Reference Design 4
Microchip Technology DM163022 Reference Design 5
Microchip Technology DM163022 Reference Design 6
Microchip Technology DM163022 Reference Design 1
Microchip Technology DM163022 Reference Design 1
Microchip Technology DM163022 Reference Design 2
Microchip Technology DM163022 Reference Design 3
Microchip Technology DM163022 Reference Design 4
Microchip Technology DM163022 Reference Design 5
Microchip Technology DM163022 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMedical and HealthcareBattery ManagementMotor ControlWirelessSecurityHome AppliancesLightingAutomotive

ECAD Model:

Description

The Microchip Technology DM163022-DM163022, DM163022, PICDEM 2 Plus Board is a powerful demonstration tool for 8-bit microcontrollers. It is designed to showcase the capabilities of 18-, 28- and 40-pin PIC16FXXX, PIC16F1XXX and PIC18 devices. This board is ideal for a variety of applications, including automotive and transportation, industrial, medical, and security. It features a USB interface, an LCD display, a potentiometer, a temperature sensor, and a variety of other components. The board also includes a comprehensive set of development tools, including a C compiler, an assembler, a debugger, and a simulator. With the PICDEM 2 Plus Board, users can quickly and easily develop and test their applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Socket
  • Mounting Type
    Socket
  • Series
    PIC®
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC16, PIC18
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), LCD, Accessories
  • Board Type
    Evaluation Platform
  • Platform
    PICDEM™ 2 PLUS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC256-I/P - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell I2C (2-Draht), 400 kHz, DIP, 8 Pin(s)360RFQ
Microchip Technology8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V18RFQ