web counter

Microchip Technology DM163025-1BOARD DEMO PICDEM PIC18F45K50

Microchip Technology DM163025-1 Reference Design 2
Microchip Technology DM163025-1 Reference Design 1
Microchip Technology DM163025-1 Reference Design 2
Microchip Technology DM163025-1 Reference Design 1
Microchip Technology DM163025-1 Reference Design 1
Microchip Technology DM163025-1 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

The Microchip Technology DM163025-1 PICDEM Full Speed USB Demonstration Board is a consumer electronics device designed to help users learn and develop applications for the PIC microcontroller family. It features a USB 2.0 full-speed interface, a PIC18F4550 microcontroller, and a variety of on-board peripherals, including an LCD display, LEDs, switches, and a potentiometer. The board also includes a USB cable and a CD-ROM with software and documentation. It is ideal for learning and developing applications for the PIC microcontroller family, and is suitable for use in a variety of consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICDEM™
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 Host/Controller
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Number of Bits
    8
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC18F45K50
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    Full Speed (12Mbps)
  • Embedded
    Yes, MCU, 8-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining