web counter

Microchip Technology DM163030LCD 2 Demonstration Board - More Details

Microchip Technology DM163030 Reference Design 2
Microchip Technology DM163030 Reference Design 1
Microchip Technology DM163030 Reference Design 2
Microchip Technology DM163030 Reference Design 1
Microchip Technology DM163030 Reference Design 1
Microchip Technology DM163030 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial

ECAD Model:

Description

Control (CEC) interface, and the PICDEM LCD 2 Demonstration Board. The board is designed to demonstrate the features of the PIC16F1937 microcontroller and the PIC16F1938 microcontroller. It includes a PIC16F1937 microcontroller, a PIC16F1938 microcontroller, a PIC16F1939 microcontroller, a PIC16F1940 microcontroller, a PIC16F1941 microcontroller, a PIC16F1942 microcontroller, a PIC16F1943 microcontroller, a PIC16F1944 microcontroller, a PIC16F1945 microcontroller, a PIC16F1946 microcontroller, a PIC16F1947 microcontroller, a PIC16F1948 microcontroller, a PIC16F1949 microcontroller, a PIC16F1950 microcontroller, a PIC16F1951 microcontroller, a PIC16F1952 microcontroller, a PIC16F1953 microcontroller, a PIC16F1954 microcontroller, a PIC16F1955 microcontroller, a PIC16F1956 microcontroller, a PIC16F1957 microcontroller, a PIC16F1958 microcontroller, a PIC16F1959 microcontroller, a PIC16F1960 microcontroller, a PIC16F1961 microcontroller, a PIC16F1962 microcontroller, a PIC16F1963 microcontroller, a PIC16F1964 microcontroller, a PIC16F1965 microcontroller, a PIC16F1966 microcontroller, a PIC16F1967 microcontroller, a PIC16F1968 microcontroller, a PIC16F1969 microcontroller, a PIC16F1970 microcontroller, a PIC16F1971 microcontroller, a PIC16F1972 microcontroller, a PIC16F

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    80
  • Series
    PIC®
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    9V
  • Interface
    RS-232
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC18F8493
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    PICDEM™ LCD 2
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining