web counter

Microchip Technology DM163035MICROCHIP DM163035PICDEM, PIC10F, PIC16F, LAB, DEV KIT

Microchip Technology DM163035 Reference Design 4
Microchip Technology DM163035 Reference Design 1
Microchip Technology DM163035 Reference Design 2
Microchip Technology DM163035 Reference Design 3
Microchip Technology DM163035 Reference Design 4
Microchip Technology DM163035 Reference Design 1
Microchip Technology DM163035 Reference Design 1
Microchip Technology DM163035 Reference Design 2
Microchip Technology DM163035 Reference Design 3
Microchip Technology DM163035 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveConsumer ElectronicsAutomotiveIndustrial

ECAD Model:

Description

The Microchip Technology DM163035-DM163035 PICDEM Lab Development Board is a versatile and powerful tool for developing and testing 8, 14, 18 and 20-pin 8-bit MCUs. It is designed to accommodate PIC10F products in the 8-pin PDIP package, Automotive and Transportation products, and PIC18F products in the 20-pin PDIP package. The board features a USB-based power supply, a PICkit 3 programmer/debugger, a prototyping area, and a wide range of on-board peripherals. It also includes a comprehensive set of software tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB Code Configurator (MCC), and the MPLAB XC8 C Compiler. The board is ideal for developing and testing applications in the automotive, industrial, and consumer markets.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Socket
  • Mounting Type
    Socket
  • Number of Pins
    20
  • Series
    PIC®
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC10F206, PIC16F690, PIC16F819
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Cable(s), Accessories, PICkit™ 2 Programmer
  • Board Type
    Evaluation Platform
  • Platform
    PICDEM™ Lab
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining