Microchip Technology DM164130-3BOARD DEMO FOR PIC16F/PIC18F
The Microchip Technology DM164130-3, PICkit 28-Pin LIN Demo Board is a powerful development platform for LIN based applications, automotive and transportation. It is designed to help engineers quickly and easily develop and debug LIN based applications. The board features a PIC MCU with 28-pin LIN interface, a LIN transceiver, and a LIN transceiver driver. It also includes a LIN bus connector, a LIN bus transceiver, and a LIN bus transceiver driver. The board is designed to be used with the PICkit 28-Pin LIN Demo Board software, which provides a comprehensive set of tools for developing and debugging LIN based applications. The board is also compatible with the Microchip MPLAB X Integrated Development Environment (IDE) for programming and debugging. With the PICkit 28-Pin LIN Demo Board, engineers can quickly and easily develop and debug LIN based applications for automotive and transportation applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Number of Pins28
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionLIN + MCU
- InterfaceLIN
- Data Bus Width8b
- Utilized IC / PartPIC16F, PIC18F
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitecturePIC
- Primary AttributesAutomotive Grade Transceiver
- EmbeddedYes, MCU, 8-Bit
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 8BIT 7KB FLASH 28SSOP | 20 | RFQ | |
| Microchip Technology | IC MCU 8BIT 7KB FLASH 28SOIC | 2000 | RFQ | |
| Microchip Technology | IC MCU 8BIT 7KB FLASH 28SDIP | 1061 | RFQ | |
| Microchip Technology | IC MCU 8BIT 7KB FLASH 28QFN | 10000 | RFQ |


Product
Brand
Articles
Tools