Microchip Technology DM164140MPLAB XPRESS PIC16F18855 EVAL BD
The Microchip Technology DM164140-DM164140 MPLAB Xpress Evaluation Board is a powerful development platform designed for automotive and transportation applications. It features a PIC32MZ2048EFH100 microcontroller, a wide range of peripherals, and a comprehensive set of development tools. The board is ideal for prototyping and testing automotive and transportation applications, such as engine control, powertrain control, and vehicle diagnostics. It also supports a variety of communication protocols, including CAN, LIN, and FlexRay. The board is compatible with the MPLAB Xpress IDE, which provides an intuitive development environment for creating, debugging, and deploying applications. The board also includes a comprehensive set of documentation and example projects to help users get started quickly.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesPIC®
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Number of Bits8
- Core ProcessorPIC
- Utilized IC / PartPIC16F18855
- Evaluation KitYes
- Core ArchitecturePIC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformMPLAB® Xpress
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 3.3V 250MA SOT89-3 | 200 | RFQ | |
| Microchip Technology | IC REG LIN 3.3V 250MA SOT223-3 | 100 | RFQ | |
| Microchip Technology | IC MCU 8BIT 14KB FLASH 16UQFN | 10 | RFQ | |
| Microchip Technology | IC MCU 8BIT 14KB FLASH 28UQFN | 7070 | BUY |


Product
Brand
Articles
Tools