web counter

Microchip Technology DM182016-1Zigbee / 802.15.4 Development Tools MiWi Comm DBrd MRF24J40MA

Microchip Technology DM182016-1 Reference Design 2
Microchip Technology DM182016-1 Reference Design 1
Microchip Technology DM182016-1 Reference Design 2
Microchip Technology DM182016-1 Reference Design 1
Microchip Technology DM182016-1 Reference Design 1
Microchip Technology DM182016-1 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology DM182016-1 MiWi Demo Kit is a comprehensive development platform for creating wireless networking applications using the MRF24J40 2.4-GHz RF Transceiver. This kit includes a PIC18F46J50 microcontroller, a MRF24J40 2.4-GHz RF transceiver, and a MiWi protocol stack. The kit also includes a USB interface board, a MiWi demo board, and a MiWi demo application. The MiWi protocol stack provides a complete set of functions for creating wireless networks, including network formation, data transmission, and security. The kit also includes a comprehensive set of documentation and example code to help developers quickly get up and running with their wireless networking projects.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    MiWi™
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2M SPI 5MHZ 8SOIC1500RFQ
Microchip TechnologyIC MCU 8BIT 128KB FLASH 64TQFP0RFQ
Microchip TechnologyIC REG BUCK ADJ 2A SYNC 24FCQFN5RFQ
Microchip TechnologyMICROCHIP - 25AA02E48T-I/OT - EEPROM, EUI-48™ Node Identity, 2 Kbit, 256 x 8bit, Serial SPI, 10 MHz, SOT-23, 6 Pins0RFQ
Microchip TechnologyCurrent Monitor 8-Pin MSOP100BUY
Microchip TechnologySENSOR DIGITAL -55C-125C 8MSOP4BUY