Microchip Technology DM182016-2BOARD DEMO MIWI COMM MRF89XAM8A
The Microchip Technology DM182016-2 MiWi Demo Kit is a comprehensive development platform for wireless networking applications. It is based on the MRF89XA 868-MHz RF Transceiver, which is a low-power, high-performance radio transceiver designed for use in the 868-MHz ISM band. The kit includes a range of components and tools to help developers create and test their own wireless networking applications. It includes a MiWi P2P stack, a MiWi Network Protocol stack, a MiWi Network Protocol Analyzer, and a MiWi Network Protocol Simulator. The kit also includes a range of sample applications and tutorials to help developers get started quickly. With the DM182016-2 MiWi Demo Kit, developers can quickly and easily create wireless networking applications for a variety of applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Package / CaseModule
- PackagingBulk
- SeriesMiWi™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver, ISM
- Frequency868MHz
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS LM317KTTR. IC, ADJ LINEAR REG 1.25V TO 37V TO-263-3 | 10000 | RFQ | |
| Texas Instruments | IC REG LIN 5V 1A DDPAK/TO263-3 | 71 | BUY | |
| Microchip Technology | MCU 8-bit PIC16 PIC RISC 28KB Flash 3.3V/5V 40-Pin UQFN EP | 3 | BUY | |
| Microchip Technology | MICROCHIP PIC16F1719-I/P8 Bit Microcontroller, Flash, PIC16F19xx, 32 MHz, 28 KB, 2 KB, 40 Pins, DIP | 168 | BUY | |
| Microchip Technology | MCU 8-bit PIC16 PIC RISC 28KB Flash 3.3V/5V 40-Pin UQFN EP T/R | 3300 | RFQ | |
| Microchip Technology | 8-bit Microcontrollers - MCU 8 Bit MCU 28KB Flash 2KB RAM ADC I2C/SPI | 1885 | RFQ |


Product
Brand
Articles
Tools